DIODES Incorporated Single FETs, MOSFETs DMP10H400SEQ-13

Description
P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP10H400SEQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP10H400SEQ-13DICT-ND
Single FETs, MOSFETs DMP10H400SEQ-13DICT-ND
P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3

P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP10H400SEQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP10H400SEQ-13DIDKR-ND
Single FETs, MOSFETs DMP10H400SEQ-13DIDKR-ND
P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3

P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP10H400SEQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP10H400SEQ-13DITR-ND
Single FETs, MOSFETs DMP10H400SEQ-13DITR-ND
P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3

P-Channel 100V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H400SEQ-13 - 869048-DMP10H400SEQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H400SEQ-13
869048-DMP10H400SEQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H400SEQ-13 869048-DMP10H400SEQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869048-DMP10H400SEQ- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 100 V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMP10 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP10H400SEQ-13DICT, DMP10H400SEQ-13DIDKR , DMP10H400SEQ-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869048-DMP10H400SEQ-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 100 V 2.3A (Ta), 6A (Tc) 2W (Ta), 13.7W (Tc) Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP10
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP10H400SEQ-13DICT, DMP10H400SEQ-13DIDKR, DMP10H400SEQ-13DITR

Buy Now Datasheet
Singapore, Singapore
100V 2.3A 6A MOSFET Transistor
278-DMP10H400SEQ-13
100V 2.3A 6A MOSFET Transistor 278-DMP10H400SEQ-13
MOSFET P-CH 100V 2.3A/6A SOT223 Product overview: DMP10H400SEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.3A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.3A, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP10H400SEQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 2.3A/6A SOT223 Product overview: DMP10H400SEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.3A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.3A, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP10H400SEQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP10H400SEQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP10H400SEQ-13
Single FETs, MOSFETs DMP10H400SEQ-13
MOSFET P-CH 100V 2.3A/6A SOT223

MOSFET P-CH 100V 2.3A/6A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP10H400SEQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP10H400SEQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP10H400SEQ-13
MOSFET P-CH 100V 2.3A/6A SOT223

MOSFET P-CH 100V 2.3A/6A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V P-Ch Enh FET 250mOhm -10V -2.3A

MOSFET 100V P-Ch Enh FET 250mOhm -10V -2.3A

Buy Now Datasheet
Mosfet, P-Ch, 100V, 6A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8671 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 6A, Sot-223 Rohs Compliant Diodes Inc.
28AK8671
Mosfet, P-Ch, 100V, 6A, Sot-223 Rohs Compliant Diodes Inc. 28AK8671
MOSFET, P-CH, 100V, 6A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 6A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP10H400SEQ-13DICT-ND 869048-DMP10H400SEQ-13 278-DMP10H400SEQ-13 DMP10H400SEQ-13 DMP10H400SEQ-13 DMP10H400SEQ-13 28AK8671
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H400SEQ-13 100V 2.3A 6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 100V, 6A, Sot-223 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-3 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA Surface Mount TO-3; SOT223
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data