DIODES Incorporated 12V 2.6A MOSFET Transistor DMP1096UCB4-7

Description
MOSFET P-CH 12V 2.6A U-WLB1010-4 Product overview: DMP1096UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1096UCB4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 2.6A U-WLB1010-4 Product overview: DMP1096UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1096UCB4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2.6A MOSFET Transistor
278-DMP1096UCB4-7
12V 2.6A MOSFET Transistor 278-DMP1096UCB4-7
MOSFET P-CH 12V 2.6A U-WLB1010-4 Product overview: DMP1096UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1096UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2.6A U-WLB1010-4 Product overview: DMP1096UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1096UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1096UCB4-7 - 772789-DMP1096UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1096UCB4-7
772789-DMP1096UCB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1096UCB4-7 772789-DMP1096UCB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 772789-DMP1096UCB4-7 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-UFBGA, WLBGA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta) Family Name: DMP1096UCB4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Manufacturer Package: U-WLB1010-4 Channel Type Type: P Drain Source Voltage: 12V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 3.7nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 251pF @ 6V Vgs (Maximum): -5V Power Dissipation (Maximum): 820mW (Ta) Rds On (Maximum) @ Id, Vgs: 102 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): CSD23201W10; Introduction Date: January 06, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 772789-DMP1096UCB4-7
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-UFBGA, WLBGA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.6A (Ta)
Family Name: DMP1096UCB4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Manufacturer Package: U-WLB1010-4
Channel Type Type: P
Drain Source Voltage: 12V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 3.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 251pF @ 6V
Vgs (Maximum): -5V
Power Dissipation (Maximum): 820mW (Ta)
Rds On (Maximum) @ Id, Vgs: 102 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): CSD23201W10;
Introduction Date: January 06, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1096UCB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1096UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1096UCB4-7
MOSFET P-CH 12V 2.6A U-WLB1010-4

MOSFET P-CH 12V 2.6A U-WLB1010-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K

MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K

Buy Now Datasheet
MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K - 233-DMP1096UCB4-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K
233-DMP1096UCB4-7
MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K 233-DMP1096UCB4-7
MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K

MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP1096UCB4-7 772789-DMP1096UCB4-7 DMP1096UCB4-7 DMP1096UCB4-7 233-DMP1096UCB4-7
Product Name 12V 2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1096UCB4-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET MOSFET BVDSS: 8V-24V U-WLB1010-4,3K
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 12 volts -12 volts
PD 820 milliwatts 820 milliwatts 820 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data