MOSFET P-CH 12V 3A U-WLB1010-4 Product overview: DMP1081UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1081UCB4-7 can be used for catalog matching and distributor lookup.
P-Channel 12V 3A (Ta), 3.3A (Ta) 820mW (Ta) Surface Mount U-WLB1010-4
Manufacturer: Diodes Incorporated
Win Source Part Number: 869047-DMP1081UCB4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 3A (Ta), 3.3A (Ta) 820mW (Ta) Surface Mount U-WLB1010-4
Package: 4-UFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP1081
Categories: Discrete Semiconductor Products
Case / Package: U-WLB1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP1081UCB4-7DIDKR, DMP1081UCB4-7DITR, DMP1081UCB4-7DICT
MOSFET P-CH 12V 3A U-WLB1010-4
MOSFET P-CH 12V 3A U-WLB1010-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP1081UCB4-7 | DMP1081UCB4-7DITR-ND | 869047-DMP1081UCB4-7 | DMP1081UCB4-7 | DMP1081UCB4-7 | DMP1081UCB4-7 |
| Product Name | 12V 3A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1081UCB4-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 12 volts | 12 volts | ||||
| PD | 1590 milliwatts | 820 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | 4-UFBGA, WLBGA | SOT3; U-WLB1010-4 | 4-UFBGA, WLBGA | 4-UFBGA, WLBGA |