Manufacturer: Diodes Incorporated
Win Source Part Number: 1324109-DMP1055USW-7
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 3.8A
Rds On (Max) @ Id, Vgs: 48mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 660mW
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1028 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: DMP1055
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
RoHS Status: ROHS3 Compliant
MOSFET P-CH 12V 3.8A SOT363
MOSFET P-CH 12V 3.8A SOT363
P-Channel 12V 3.8A (Ta) 660mW Surface Mount SOT-363
MOSFET P-CH 12V 3.8A SOT363 Product overview: DMP1055USW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1055USW-7 can be used for catalog matching and distributor lookup.
MOSFET Dual P-Ch Enh FET Vdss -12V 8Vgss
MOSFET P-CH 12V 3.8A SOT363
MOSFET P-CH 12V 3.8A SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324109-DMP1055USW-7 | 31-DMP1055USW-7DKR-ND | 278-DMP1055USW-7 | DMP1055USW-7 | DMP1055USW-7 | DMP1055USW-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 12V 3.8A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 660 milliwatts | 1.03 milliwatts | 660 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |