P-Channel 12V 3.8A (Ta) 660mW Surface Mount SOT-363
MOSFET P-CH 12V 3.8A SOT363 Product overview: DMP1055USW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1055USW-13 can be used for catalog matching and distributor lookup.
MOSFET Dual P-Ch Enh FET Vdss -12V 8Vgss
MOSFET P-CH 12V 3.8A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMP1055USW-13-ND | 278-DMP1055USW-13 | DMP1055USW-13 | DMP1055USW-13 |
| Product Name | Single FETs, MOSFETs | 12V 3.8A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 12 volts |