Manufacturer: Diodes Incorporated
Win Source Part Number: 1168225-DMP1055UFDB-
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-UDFN Exposed Pad
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 3.9A
Power - Max: 1.36W
Family Name: DMP1055UFDB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: U-DFN2020-6 (Type B)
Drain Source Voltage: 12V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20.8nC @ 8V
Input Capacitance (Ciss) (Maximum) @ Vds: 1028pF @ 6V
Rds On (Maximum) @ Id, Vgs: 59 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): DMP1055UFDB -13;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 12V 3.9A 6UDFN
Mosfet Array 2 P-Channel (Dual) 12V 3.9A 1.36W Surface Mount U-DFN2020-6 (Type B)
MOSFET 2P-CH 12V 3.9A 6UDFN
MOSFET 2P-CH 12V 3.9A 6UDFN Product overview: DMP1055UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP1055UFDB-7 can be used for catalog matching and distributor lookup.
MOSFET, DUAL P-CH, 12V, 3.9A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET 2PCH 12V 3.9A UDFN2020
MOSFET 2P-CH 12V 3.9A 6UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1168225-DMP1055UFDB-7 | 31-DMP1055UFDB-7DKR-ND | 289-DMP1055UFDB-7 | DMP1055UFDB-7 | 36AJ3595 | DMP1055UFDB-7 | DMP1055UFDB-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1055UFDB-7 | FET, MOSFET Arrays | 12V 3.9A MOSFET Transistor | MOSFET | Mosfet, Dual P-Ch, 12V, 3.9A, U-Dfn2020 Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 6-UDFN Exposed Pad | Tape & Reel (TR) | TO-3 | 6-UDFN Exposed Pad | Automotive | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |