MOSFET 2P-CH 12V 3.8A 6UDFN Product overview: DMP1046UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP1046UFDB-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 12V 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array 2 P-Channel (Dual) 12V 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array 2 P-Channel (Dual) 12V 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Manufacturer: Diodes Incorporated
Win Source Part Number: 851894-DMP1046UFDB-7
Features: Mosfet Array
Package: Reel - TR
Family Name: DMP1046
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP1046UFDB-7DITR, DMP1046UFDB-7DICT, DMP1046UFDB-7DIDKR
MOSFET 2P-CH 12V 3.8A 6UDFN
MOSFET 20V P-Ch Enh Mode 8Vgs 915pF 10.7nC
MOSFET 2P-CH 12V 3.8A 6UDFN
DUAL MOSFET, P-CH, 12V, 3.8A, UDFN2020 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP1046UFDB-7 | DMP1046UFDB-7DITR-ND | 851894-DMP1046UFDB-7 | DMP1046UFDB-7 | DMP1046UFDB-7 | DMP1046UFDB-7 | 81AH8907 |
| Product Name | 12V 3.8A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1046UFDB-7 | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual Mosfet, P-Ch, 12V, 3.8A, Udfn2020 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 12 volts | 12 volts | |||||
| PD | 1.4 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |