Mosfet Array 2 P-Channel (Dual) 12V 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
MOSFET 2P-CH 12V 3.8A 6UDFN
MOSFET 2P-CH 12V 3.8A 6UDFN
MOSFET 2P-CH 12V 3.8A 6UDFN
MOSFET 2P-CH 12V 3.8A 6UDFN
MOSFET 20V P-Ch Enh Mode 8Vgs 915pF 10.7nC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP1046UFDB-13TR-ND | DMP1046UFDB-13 | DMP1046UFDB-13 | DMP1046UFDB-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | P-Channel; 2 P-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |