DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UQ-7 DMP1045UQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869046-DMP1045UQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP1045 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869046-DMP1045UQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP1045 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UQ-7 - 869046-DMP1045UQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UQ-7
869046-DMP1045UQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UQ-7 869046-DMP1045UQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869046-DMP1045UQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP1045 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869046-DMP1045UQ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP1045
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
12V 4A SOT23 MOSFET Transistor
278-DMP1045UQ-7
12V 4A SOT23 MOSFET Transistor 278-DMP1045UQ-7
MOSFET P-CH 12V 4A SOT23 T&R 3 Product overview: DMP1045UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045UQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 4A SOT23 T&R 3 Product overview: DMP1045UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045UQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP1045UQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP1045UQ-7TR-ND
Single FETs, MOSFETs 31-DMP1045UQ-7TR-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP1045UQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP1045UQ-7CT-ND
Single FETs, MOSFETs 31-DMP1045UQ-7CT-ND
MOSFET P-CH 12V 4A SOT23 T&R 3

MOSFET P-CH 12V 4A SOT23 T&R 3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP1045UQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP1045UQ-7DKR-ND
Single FETs, MOSFETs 31-DMP1045UQ-7DKR-ND
MOSFET P-CH 12V 4A SOT23 T&R 3

MOSFET P-CH 12V 4A SOT23 T&R 3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Mosfet, P-Ch, 12V, 4A, Sot-23 Rohs Compliant Diodes Inc. - 88AH8624 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 4A, Sot-23 Rohs Compliant Diodes Inc.
88AH8624
Mosfet, P-Ch, 12V, 4A, Sot-23 Rohs Compliant Diodes Inc. 88AH8624
MOSFET, P-CH, 12V, 4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1045UQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1045UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1045UQ-7
MOSFET P-CH 12V 4A SOT23 T&R 3

MOSFET P-CH 12V 4A SOT23 T&R 3

Supplier's Site
Single FETs, MOSFETs - DMP1045UQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP1045UQ-7
Single FETs, MOSFETs DMP1045UQ-7
MOSFET P-CH 12V 4A SOT23 T&R 3

MOSFET P-CH 12V 4A SOT23 T&R 3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP1045UQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMP1045UQ-7
12V 4A 31mΩ@4A,4.5V 800mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

12V 4A 31mΩ@4A,4.5V 800mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869046-DMP1045UQ-7 278-DMP1045UQ-7 31-DMP1045UQ-7TR-ND DMP1045UQ-7 88AH8624 DMP1045UQ-7 DMP1045UQ-7 DMP1045UQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UQ-7 12V 4A SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 12V, 4A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data