DIODES Incorporated 12V 5.5A MOSFET Transistor DMP1045UFY4-7

Description
MOSFET P-CH 12V 5.5A DFN2015H4-3 Product overview: DMP1045UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045UFY4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 5.5A DFN2015H4-3 Product overview: DMP1045UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045UFY4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5.5A MOSFET Transistor
278-DMP1045UFY4-7
12V 5.5A MOSFET Transistor 278-DMP1045UFY4-7
MOSFET P-CH 12V 5.5A DFN2015H4-3 Product overview: DMP1045UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045UFY4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 5.5A DFN2015H4-3 Product overview: DMP1045UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045UFY4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UFY4-7 - 917165-DMP1045UFY4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UFY4-7
917165-DMP1045UFY4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UFY4-7 917165-DMP1045UFY4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917165-DMP1045UFY4-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP1045 Categories: Discrete Semiconductor Products Case / Package: DFN2015H4-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP1045UFY4-7DI, DMP1045UFY4-7DI-ND, -DMP1045UFY4-7DICT, DMP1045UFY4-7DICT, DMP1045UFY4-7DITR, -DMP1045UFY4-7DITR, DMP1045UFY4-7DIDKR, -DMP1045UFY4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917165-DMP1045UFY4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP1045
Categories: Discrete Semiconductor Products
Case / Package: DFN2015H4-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP1045UFY4-7DI, DMP1045UFY4-7DI-ND, -DMP1045UFY4-7DICT, DMP1045UFY4-7DICT, DMP1045UFY4-7DITR, -DMP1045UFY4-7DITR, DMP1045UFY4-7DIDKR, -DMP1045UFY4-7DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMP1045UFY4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1045UFY4-7DIDKR-ND
Single FETs, MOSFETs DMP1045UFY4-7DIDKR-ND
P-Channel 12V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3

P-Channel 12V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP1045UFY4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1045UFY4-7DICT-ND
Single FETs, MOSFETs DMP1045UFY4-7DICT-ND
P-Channel 12V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3

P-Channel 12V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP1045UFY4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1045UFY4-7DITR-ND
Single FETs, MOSFETs DMP1045UFY4-7DITR-ND
P-Channel 12V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3

P-Channel 12V 5.5A (Ta) 700mW (Ta) Surface Mount DFN2015H4-3

Buy Now Datasheet
Mosfet, P-Ch, 12V, 5.5A, X2-Dfn2015 Rohs Compliant Diodes Inc. - 28AK8676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 5.5A, X2-Dfn2015 Rohs Compliant Diodes Inc.
28AK8676
Mosfet, P-Ch, 12V, 5.5A, X2-Dfn2015 Rohs Compliant Diodes Inc. 28AK8676
MOSFET, P-CH, 12V, 5.5A, X2-DFN2015 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 5.5A, X2-DFN2015 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1045UFY4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1045UFY4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1045UFY4-7
MOSFET P-CH 12V 5.5A DFN2015H4-3

MOSFET P-CH 12V 5.5A DFN2015H4-3

Supplier's Site
Single FETs, MOSFETs - DMP1045UFY4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP1045UFY4-7
Single FETs, MOSFETs DMP1045UFY4-7
MOSFET P-CH 12V 5.5A DFN2015H4-3

MOSFET P-CH 12V 5.5A DFN2015H4-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP1045UFY4-7 917165-DMP1045UFY4-7 DMP1045UFY4-7DIDKR-ND 28AK8676 DMP1045UFY4-7 DMP1045UFY4-7 DMP1045UFY4-7
Product Name 12V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045UFY4-7 Single FETs, MOSFETs Mosfet, P-Ch, 12V, 5.5A, X2-Dfn2015 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts
PD 1.7 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers