DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045U-7 DMP1045U-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033806-DMP1045U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMP1045U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15.8nC @ 4.5V Max Input Capacitance: 1357pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): RZR040P01TL; SI2333DS-T1; Si2333DS; Si2333CDS-T1-GE3; Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033806-DMP1045U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMP1045U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15.8nC @ 4.5V Max Input Capacitance: 1357pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): RZR040P01TL; SI2333DS-T1; Si2333DS; Si2333CDS-T1-GE3; Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045U-7 - 1033806-DMP1045U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045U-7
1033806-DMP1045U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045U-7 1033806-DMP1045U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033806-DMP1045U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMP1045U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15.8nC @ 4.5V Max Input Capacitance: 1357pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): RZR040P01TL; SI2333DS-T1; Si2333DS; Si2333CDS-T1-GE3; Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033806-DMP1045U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Family Name: DMP1045U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15.8nC @ 4.5V
Max Input Capacitance: 1357pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 31 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): RZR040P01TL; SI2333DS-T1; Si2333DS; Si2333CDS-T1-GE3;
Introduction Date: August 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 4A SOT23 MOSFET Transistor
278-DMP1045U-7
12V 4A SOT23 MOSFET Transistor 278-DMP1045U-7
MOSFET P-CH 12V 4A SOT23 Product overview: DMP1045U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 4A SOT23 Product overview: DMP1045U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1045U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP1045U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1045U-7DITR-ND
Single FETs, MOSFETs DMP1045U-7DITR-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP1045U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1045U-7DIDKR-ND
Single FETs, MOSFETs DMP1045U-7DIDKR-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP1045U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1045U-7DICT-ND
Single FETs, MOSFETs DMP1045U-7DICT-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1045U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1045U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1045U-7
MOSFET P-CH 12V 4A SOT23

MOSFET P-CH 12V 4A SOT23

Supplier's Site
Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc. - 07AH3795 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc.
07AH3795
Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc. 07AH3795
MOSFET, P-CH, -12V, -4A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-550mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -4A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-550mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc. - 07AH3796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc.
07AH3796
Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc. 07AH3796
MOSFET, P-CH, -12V, -4A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-550mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -4A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-550mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP1045U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP1045U-7
12V 4A 31mΩ@4.5V,4A 800mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

12V 4A 31mΩ@4.5V,4A 800mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP1045U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP1045U-7
Single FETs, MOSFETs DMP1045U-7
MOSFET P-CH 12V 4A SOT23

MOSFET P-CH 12V 4A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033806-DMP1045U-7 278-DMP1045U-7 DMP1045U-7DITR-ND DMP1045U-7 07AH3795 DMP1045U-7 DMP1045U-7 DMP1045U-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1045U-7 12V 4A SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -12V, -4A, Sot23; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts 12 volts 12 volts
PD 800 milliwatts 1.3 milliwatts 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2804STRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details