DIODES Incorporated 12V 7.2A MOSFET Transistor DMP1022UWS-7

Description
MOSFET P-CH 12V 7.2A 8DFN Product overview: DMP1022UWS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UWS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 7.2A 8DFN Product overview: DMP1022UWS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UWS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 7.2A MOSFET Transistor
278-DMP1022UWS-7
12V 7.2A MOSFET Transistor 278-DMP1022UWS-7
MOSFET P-CH 12V 7.2A 8DFN Product overview: DMP1022UWS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UWS-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 7.2A 8DFN Product overview: DMP1022UWS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UWS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMP1022UWS-7 - 801309-DMP1022UWS-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP1022UWS-7
801309-DMP1022UWS-7
FETs - Single - DMP1022UWS-7 801309-DMP1022UWS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801309-DMP1022UWS-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: V-DFN3020-8 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-VDFN Power Dissipation (Maximum): 900mW Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 18mOhm at 9A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 30nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 2847pF at 4V Current - Continuous Drain (Id) at 25°C: 7.2A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801309-DMP1022UWS-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: V-DFN3020-8
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-VDFN
Power Dissipation (Maximum): 900mW
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 18mOhm at 9A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 2847pF at 4V
Current - Continuous Drain (Id) at 25°C: 7.2A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1022UWS-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1022UWS-7
MOSFET P-CH 12V 7.2A 8DFN

MOSFET P-CH 12V 7.2A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP1022UWS-7 801309-DMP1022UWS-7 DMP1022UWS-7 DMP1022UWS-7
Product Name 12V 7.2A MOSFET Transistor FETs - Single - DMP1022UWS-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers