DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1022UWS-13 DMP1022UWS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869045-DMP1022UWS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 7.2A (Ta) 900mW (Ta) Surface Mount V-DFN3020-8 Package: 8-VDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP1022 Categories: Discrete Semiconductor Products Case / Package: V-DFN3020-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869045-DMP1022UWS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 7.2A (Ta) 900mW (Ta) Surface Mount V-DFN3020-8 Package: 8-VDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP1022 Categories: Discrete Semiconductor Products Case / Package: V-DFN3020-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1022UWS-13 - 869045-DMP1022UWS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1022UWS-13
869045-DMP1022UWS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1022UWS-13 869045-DMP1022UWS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869045-DMP1022UWS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 7.2A (Ta) 900mW (Ta) Surface Mount V-DFN3020-8 Package: 8-VDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP1022 Categories: Discrete Semiconductor Products Case / Package: V-DFN3020-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869045-DMP1022UWS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 7.2A (Ta) 900mW (Ta) Surface Mount V-DFN3020-8
Package: 8-VDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP1022
Categories: Discrete Semiconductor Products
Case / Package: V-DFN3020-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Singapore, Singapore
12V 7.2A MOSFET Transistor
278-DMP1022UWS-13
12V 7.2A MOSFET Transistor 278-DMP1022UWS-13
MOSFET P-CH 12V 7.2A 8DFN Product overview: DMP1022UWS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UWS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 7.2A 8DFN Product overview: DMP1022UWS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1022UWS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1022UWS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1022UWS-13
MOSFET P-CH 12V 7.2A 8DFN

MOSFET P-CH 12V 7.2A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869045-DMP1022UWS-13 278-DMP1022UWS-13 DMP1022UWS-13 DMP1022UWS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1022UWS-13 12V 7.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers