DIODES Incorporated Single FETs, MOSFETs DMP1012UCB9-7

Description
P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9
Request a Quote Datasheet
Description
P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP1012UCB9-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1012UCB9-7-ND
Single FETs, MOSFETs DMP1012UCB9-7-ND
P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1012UCB9-7 - 1033804-DMP1012UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1012UCB9-7
1033804-DMP1012UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1012UCB9-7 1033804-DMP1012UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033804-DMP1012UCB9- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 890mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1515-9 Dimension: 9-UFBGA, WLBGA Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 1060pF @ 4V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 10 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033804-DMP1012UCB9-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 890mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1515-9
Dimension: 9-UFBGA, WLBGA
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Max Input Capacitance: 1060pF @ 4V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 10 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
8V 10A MOSFET Transistor
278-DMP1012UCB9-7
8V 10A MOSFET Transistor 278-DMP1012UCB9-7
MOSFET P-CH 8V 10A U-WLB1515-9 Product overview: DMP1012UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1012UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 10A U-WLB1515-9 Product overview: DMP1012UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1012UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1012UCB9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1012UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1012UCB9-7
MOSFET P-CH 8V 10A U-WLB1515-9

MOSFET P-CH 8V 10A U-WLB1515-9

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP1012UCB9-7-ND 1033804-DMP1012UCB9-7 278-DMP1012UCB9-7 DMP1012UCB9-7 DMP1012UCB9-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1012UCB9-7 8V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type 9-UFBGA, WLBGA SOT3; U-WLB1515-9 Tape & Reel (TR) 9-UFBGA, WLBGA
V(BR)DSS 8 volts 8 volts
PD 890 milliwatts 1570 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
 - AUIRFZ44ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers