DIODES Incorporated 8V 10A MOSFET Transistor DMP1011UCB9-7

Description
MOSFET P-CH 8V 10A U-WLB1515-9 Product overview: DMP1011UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1011UCB9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 8V 10A U-WLB1515-9 Product overview: DMP1011UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1011UCB9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 10A MOSFET Transistor
278-DMP1011UCB9-7
8V 10A MOSFET Transistor 278-DMP1011UCB9-7
MOSFET P-CH 8V 10A U-WLB1515-9 Product overview: DMP1011UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1011UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 10A U-WLB1515-9 Product overview: DMP1011UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1011UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1011UCB9-7 - 1033803-DMP1011UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1011UCB9-7
1033803-DMP1011UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1011UCB9-7 1033803-DMP1011UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033803-DMP1011UCB9- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 890mW (Ta) Family Name: DMP1011UCB9 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1515-9 Dimension: 9-UFBGA, WLBGA Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 1060pF @ 4V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 10 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): CSD22204WT; CSD22204W; CSD22202W15; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033803-DMP1011UCB9-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 890mW (Ta)
Family Name: DMP1011UCB9
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1515-9
Dimension: 9-UFBGA, WLBGA
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 10.5nC @ 4.5V
Max Input Capacitance: 1060pF @ 4V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 10 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): CSD22204WT; CSD22204W; CSD22202W15;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - DMP1011UCB9-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1011UCB9-7DICT-ND
Single FETs, MOSFETs DMP1011UCB9-7DICT-ND
P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

Buy Now Datasheet
Single FETs, MOSFETs - DMP1011UCB9-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1011UCB9-7DITR-ND
Single FETs, MOSFETs DMP1011UCB9-7DITR-ND
P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

Buy Now Datasheet
Single FETs, MOSFETs - DMP1011UCB9-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1011UCB9-7DIDKR-ND
Single FETs, MOSFETs DMP1011UCB9-7DIDKR-ND
P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

P-Channel 8V 10A (Ta) 890mW (Ta) Surface Mount U-WLB1515-9

Buy Now Datasheet
Single FETs, MOSFETs - DMP1011UCB9-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP1011UCB9-7
Single FETs, MOSFETs DMP1011UCB9-7
MOSFET P-CH 8V 10A U-WLB1515-9

MOSFET P-CH 8V 10A U-WLB1515-9

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1011UCB9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1011UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1011UCB9-7
MOSFET P-CH 8V 10A U-WLB1515-9

MOSFET P-CH 8V 10A U-WLB1515-9

Supplier's Site
Mosfet, P-Ch, 8V, 10A, U-Wlb1515 Rohs Compliant Diodes Inc. - 28AK8673 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 8V, 10A, U-Wlb1515 Rohs Compliant Diodes Inc.
28AK8673
Mosfet, P-Ch, 8V, 10A, U-Wlb1515 Rohs Compliant Diodes Inc. 28AK8673
MOSFET, P-CH, 8V, 10A, U-WLB1515 ROHS COMPLIANT: YES

MOSFET, P-CH, 8V, 10A, U-WLB1515 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP1011UCB9-7 1033803-DMP1011UCB9-7 DMP1011UCB9-7DICT-ND DMP1011UCB9-7 DMP1011UCB9-7 28AK8673
Product Name 8V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1011UCB9-7 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 8V, 10A, U-Wlb1515 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 8 volts 8 volts 8 volts
PD 890 milliwatts 890 milliwatts 890 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data