The DMP1011LFVQ-13 is a P-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a low on-state resistance of 11.7 mΩ at VGS = -4.5V and 18.6 mΩ at VGS = -2.5V. It is packaged in the PowerDI®3333-8 case, occupying 33% less board area than an SO-8 package, with a thermal resistance of 40.3 °C/W under enhanced thermal conditions. The device is qualified to AEC-Q101, supported by PPAP, and manufactured in IATF16949-certified facilities. It has a drain-source voltage rating of -12 V, continuous drain current of -19 A at TC = +25°C, and operates from -55°C to +150°C. The part is RoHS compliant, halogen- and antimony-free, and features 3 kV ESD protection.
MOSFET BVDSS: 8V~24V POWERDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP1011LFVQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |