MOSFET P-CH 12V 19A POWERDI3333 Product overview: DMP1011LFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1011LFV-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 12V 19A POWERDI3333
P-Channel 12V 19A (Tc) 2.16W Surface Mount PowerDI3333-8
MOSFET P-CH 12V 19A POWERDI3333
Manufacturer: Diodes Incorporated
Win Source Part Number: 802762-DMP1011LFV-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.16W
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
Rds On (Maximum) at Id, Vgs: 11.7mOhm at 12A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 9.5nC at 6V
Input Capacitance (Ciss) (Maximum) at Vds: 913pF at 6V
Current - Continuous Drain (Id) at 25°C: 19A (Tc)
Vgs(th) (Maximum) at Id: 1.2V at 250μA
Maximum Vgs: -6V
MOSFET P-CH 12V 19A POWERDI3333
MOSFET P-CH 12V 19A POWERDI3333
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP1011LFV-7 | 31-DMP1011LFV-7DKR-ND | 802762-DMP1011LFV-7 | DMP1011LFV-7 | DMP1011LFV-7 | DMP1011LFV-7 |
| Product Name | 12V 19A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - DMP1011LFV-7 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 12 volts | 12 volts | ||||
| PD | 2.16 milliwatts | 2160 milliwatts | 2160 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |