The DMP1009UFDFW-7 is a -12V P-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 4mm² PCB footprint, designed for low-profile, high-efficiency power-management applications. It offers a maximum continuous drain current of -26A at TC=+25°C and an on-resistance of 11mΩ at VGS=-4.5V. The device features wettable flanks for optical inspection, a thermal resistance junction-to-case of 11°C/W, and operates from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications under AEC-Q200. The package is suitable for reflow soldering with moisture sensitivity level 1.
MOSFET BVDSS: 8V~24V U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP1009UFDFW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |