P-Channel 12V 15A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 12V 15A 6UDFN
MOSFET P-CH 12V 15A 6UDFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMP1009UFDF-13-ND | DMP1009UFDF-13 | DMP1009UFDF-13 | DMP1009UFDF-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 12 volts |