DIODES Incorporated MOSFET DMP1008UCA9-7

Description
MOSFET MOSFET BVDSS: 8V-24V
Datasheet
Description
MOSFET MOSFET BVDSS: 8V-24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1008UCA9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1008UCA9-7
MOSFET P-CH 8V 16A X2-DSN1515-9

MOSFET P-CH 8V 16A X2-DSN1515-9

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP1008UCA9-7 DMP1008UCA9-7
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type die
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details