MOSFET P-CH 12V 26A 6UDFN Product overview: DMP1005UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1005UFDF-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278401-DMP1005UFDF-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.1W (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 2475 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMP1005UFDF-7DITR,DM
Base Product Number: DMP1005
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
P-Channel 12V 26A (Tc) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 12V 26A (Tc) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 12V 26A (Tc) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET, P-CH, 12V, 26A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET P-CH 12V 26A 6UDFN
12V 26A 2.1W 8.5mΩ@4.5V,5A 1V@250uA P Channel UDFN2020-6-EP MOSFETs ROHS
MOSFET P-CH 12V 26A 6UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP1005UFDF-7 | 1278401-DMP1005UFDF-7 | DMP1005UFDF-7DICT-ND | 36AJ3591 | DMP1005UFDF-7 | DMP1005UFDF-7 | DMP1005UFDF-7 |
| Product Name | 12V 26A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, P-Ch, 12V, 26A, U-Dfn2020 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 12 volts | 12 volts | 12 volts | ||||
| PD | 2.1 milliwatts | 2100 milliwatts | 2100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |