The DMNH6065SSDQ-13 is a dual N-channel enhancement mode MOSFET in an SO-8 package, rated for 60V drain-source voltage and continuous drain currents of up to 3.8A at 25°C ambient temperature, with a maximum junction temperature of +175°C. It features a low on-resistance of 65mΩ at VGS=10V and 88mΩ at VGS=4.5V, and is qualified to AEC-Q101 for automotive applications. The device is RoHS compliant, has a thermal resistance of 72°C/W when mounted on a 1-inch square copper plate, and is supplied in 2,500-piece tape and reel packaging.
MOSFET 2N-CH 60V 3.8A 8SO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6065SSDQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |