The DMNH6065SSD-13 is a dual N-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications. It has a drain-source voltage rating of 60V and continuous drain currents of 3.8A at 25°C and 2.7A at 125°C. The device features a low on-resistance of 65mΩ at VGS=10V and 88mΩ at VGS=4.5V, and is qualified to AEC-Q100/101/200 standards with IATF 16949 manufacturing certification. The package is molded plastic with UL 94 V-0 flammability rating, moisture sensitivity level 1, and is ROHS compliant. It operates over a junction temperature range of -55°C to +175°C.
MOSFET 2N-CH 60V 3.8A 8SO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6065SSD-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |