DIODES Incorporated FET, MOSFET Arrays DMNH6042SSD-13

Description
Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMNH6042SSD-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMNH6042SSD-13-ND
FET, MOSFET Arrays DMNH6042SSD-13-ND
Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
60V 16.7A MOSFET Transistor
289-DMNH6042SSD-13
60V 16.7A MOSFET Transistor 289-DMNH6042SSD-13
MOSFET 2N-CH 60V 16.7A 8SO Product overview: DMNH6042SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6042SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 16.7A 8SO Product overview: DMNH6042SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6042SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1055784-DMNH6042SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1055784-DMNH6042SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1055784-DMNH6042SSD-13
Win Source Part Number: 1055784-DMNH6042SSD- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 16.7A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2.1W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 4.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 584pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMNH6042

Win Source Part Number: 1055784-DMNH6042SSD-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 16.7A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 2.1W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 4.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 584pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMNH6042

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6042SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6042SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6042SSD-13
MOSFET 2N-CH 60V 16.7A 8SO

MOSFET 2N-CH 60V 16.7A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Enhanced FET 41V 60V SO-8

MOSFET Enhanced FET 41V 60V SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH6042SSD-13-ND 289-DMNH6042SSD-13 1055784-DMNH6042SSD-13 DMNH6042SSD-13 DMNH6042SSD-13
Product Name FET, MOSFET Arrays 60V 16.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 Automotive
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
55V 17A MOSFET Transistor - 278-AUIRFR024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers