The DMNH6042SPSWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and thermal stability. It features a maximum drain-source voltage of 60V, continuous drain currents of 24A at +125°C and 21A at +25°C, and a static on-resistance of 50mΩ at VGS=10V and 65mΩ at VGS=4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with an operating temperature range of -55°C to +175°C. It includes a wettable flank for optical inspection, is RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020. The DMNH6042SPSWQ-13 variant is supplied in tape and reel packaging with 2500 units per carrier.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6042SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |