DIODES Incorporated Single FETs, MOSFETs DMNH6042SPSQ-13

Description
MOSFET N-CH 60V 24A PWRDI5060-8
Request a Quote Datasheet
Description
MOSFET N-CH 60V 24A PWRDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMNH6042SPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6042SPSQ-13CT-ND
Single FETs, MOSFETs 31-DMNH6042SPSQ-13CT-ND
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH6042SPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6042SPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMNH6042SPSQ-13DKR-ND
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH6042SPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6042SPSQ-13TR-ND
Single FETs, MOSFETs 31-DMNH6042SPSQ-13TR-ND
N-Channel 60V 24A (Tc) 2.9W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 24A (Tc) 2.9W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMNH6042SPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMNH6042SPSQ-13
Single FETs, MOSFETs DMNH6042SPSQ-13
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6042SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6042SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6042SPSQ-13
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMNH6042SPSQ-13CT-ND DMNH6042SPSQ-13 DMNH6042SPSQ-13 DMNH6042SPSQ-13
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN 8-PowerTDFN 584 pF @ 25 V
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1133770-AUIRF7749L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3800 to 341000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
8 suppliers