DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMNH6042SPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324466-DMNH6042SPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 584 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMNH6042 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324466-DMNH6042SPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 584 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMNH6042 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324466-DMNH6042SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324466-DMNH6042SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324466-DMNH6042SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324466-DMNH6042SPS- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 584 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMNH6042 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324466-DMNH6042SPS-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.5W
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 584 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Base Product Number: DMNH6042
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
60V 24A MOSFET Transistor
278-DMNH6042SPS-13
60V 24A MOSFET Transistor 278-DMNH6042SPS-13
MOSFET N-CH 60V 24A PWRDI5060-8 Product overview: DMNH6042SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6042SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 24A PWRDI5060-8 Product overview: DMNH6042SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6042SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMNH6042SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6042SPS-13DKR-ND
Single FETs, MOSFETs 31-DMNH6042SPS-13DKR-ND
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH6042SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6042SPS-13CT-ND
Single FETs, MOSFETs 31-DMNH6042SPS-13CT-ND
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH6042SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6042SPS-13TR-ND
Single FETs, MOSFETs 31-DMNH6042SPS-13TR-ND
N-Channel 60V 24A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 24A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Mosfet, Aec-Q101, Nch, 60V, Powerdi 5060; Msl Diodes Inc. - 12AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Nch, 60V, Powerdi 5060; Msl Diodes Inc.
12AC0701
Mosfet, Aec-Q101, Nch, 60V, Powerdi 5060; Msl Diodes Inc. 12AC0701
MOSFET, AEC-Q101, NCH, 60V, POWERDI 5060; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

MOSFET, AEC-Q101, NCH, 60V, POWERDI 5060; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6042SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6042SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6042SPS-13
MOSFET N-CH 60V 24A PWRDI5060-8

MOSFET N-CH 60V 24A PWRDI5060-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324466-DMNH6042SPS-13 278-DMNH6042SPS-13 31-DMNH6042SPS-13DKR-ND 12AC0701 DMNH6042SPS-13 DMNH6042SPS-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 24A MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, Nch, 60V, Powerdi 5060; Msl Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 1500 milliwatts 2.9 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
Unlock Full Specs
to access all available technical data