DIODES Incorporated Single FETs, MOSFETs DMNH6042SPD-13

Description
N-Channel 60V 5.7A (Ta), 24A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 5.7A (Ta), 24A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH6042SPD-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6042SPD-13-ND
Single FETs, MOSFETs DMNH6042SPD-13-ND
N-Channel 60V 5.7A (Ta), 24A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 5.7A (Ta), 24A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6042SPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6042SPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6042SPD-13
MOSFET N-CH 60V 25A PWRDI5060

MOSFET N-CH 60V 25A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH6042SPD-13-ND DMNH6042SPD-13 DMNH6042SPD-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FETs - Single - AUIRFSL8405 - 737056-AUIRFSL8405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details