DIODES Incorporated Single FETs, MOSFETs DMNH6042SK3Q-13

Description
N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH6042SK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6042SK3Q-13DIDKR-ND
Single FETs, MOSFETs DMNH6042SK3Q-13DIDKR-ND
N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3

N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMNH6042SK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6042SK3Q-13DICT-ND
Single FETs, MOSFETs DMNH6042SK3Q-13DICT-ND
N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3

N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMNH6042SK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6042SK3Q-13DITR-ND
Single FETs, MOSFETs DMNH6042SK3Q-13DITR-ND
N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3

N-Channel 60V 25A (Tc) 2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324463-DMNH6042SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324463-DMNH6042SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324463-DMNH6042SK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324463-DMNH6042SK3Q -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2W Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 584 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMNH6042SK3Q-13DITR, DMNH6042SK3Q-13DIDKR ,DMNH6042SK3Q-13-ND, DMNH6042SK3Q-13DICT Base Product Number: DMNH6042 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324463-DMNH6042SK3Q-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2W
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 584 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMNH6042SK3Q-13DITR,DMNH6042SK3Q-13DIDKR,DMNH6042SK3Q-13-ND,DMNH6042SK3Q-13DICT
Base Product Number: DMNH6042
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
60V 25A TO252 MOSFET Transistor
278-DMNH6042SK3Q-13
60V 25A TO252 MOSFET Transistor 278-DMNH6042SK3Q-13
MOSFET N-CH 60V 25A TO252 Product overview: DMNH6042SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6042SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 25A TO252 Product overview: DMNH6042SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6042SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 25A, To-252 Rohs Compliant Diodes Inc. - 28AK8453 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 25A, To-252 Rohs Compliant Diodes Inc.
28AK8453
Mosfet, N-Ch, 60V, 25A, To-252 Rohs Compliant Diodes Inc. 28AK8453
MOSFET, N-CH, 60V, 25A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 25A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMNH6042SK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMNH6042SK3Q-13
Single FETs, MOSFETs DMNH6042SK3Q-13
MOSFET N-CH 60V 25A TO252

MOSFET N-CH 60V 25A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6042SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6042SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6042SK3Q-13
MOSFET N-CH 60V 25A TO252

MOSFET N-CH 60V 25A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH6042SK3Q-13DIDKR-ND 1324463-DMNH6042SK3Q-13 278-DMNH6042SK3Q-13 28AK8453 DMNH6042SK3Q-13 DMNH6042SK3Q-13 DMNH6042SK3Q-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 25A TO252 MOSFET Transistor Mosfet, N-Ch, 60V, 25A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 2000 milliwatts 3.5 milliwatts 2000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data