DIODES Incorporated 60V 7.1A 22.6A MOSFET Transistor DMNH6022SSD-13

Description
MOSFET 2N-CH 60V 7.1A/22.6A 8SO Product overview: DMNH6022SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.1A, 22.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.1A, 22.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6022SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 7.1A/22.6A 8SO Product overview: DMNH6022SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.1A, 22.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.1A, 22.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6022SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7.1A 22.6A MOSFET Transistor
289-DMNH6022SSD-13
60V 7.1A 22.6A MOSFET Transistor 289-DMNH6022SSD-13
MOSFET 2N-CH 60V 7.1A/22.6A 8SO Product overview: DMNH6022SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.1A, 22.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.1A, 22.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6022SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 7.1A/22.6A 8SO Product overview: DMNH6022SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.1A, 22.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.1A, 22.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMNH6022SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMNH6022SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMNH6022SSD-13DKR-ND
FET, MOSFET Arrays 31-DMNH6022SSD-13DKR-ND
MOSFET 2N-CH 60V 7.1A/22.6A 8SO

MOSFET 2N-CH 60V 7.1A/22.6A 8SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMNH6022SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMNH6022SSD-13TR-ND
FET, MOSFET Arrays 31-DMNH6022SSD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.1A, 22.6A 1.5W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 7.1A, 22.6A 1.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMNH6022SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMNH6022SSD-13CT-ND
FET, MOSFET Arrays 31-DMNH6022SSD-13CT-ND
MOSFET 2N-CH 60V 7.1A/22.6A 8SO

MOSFET 2N-CH 60V 7.1A/22.6A 8SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH6022SSD-13 - 869044-DMNH6022SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH6022SSD-13
869044-DMNH6022SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH6022SSD-13 869044-DMNH6022SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869044-DMNH6022SSD-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 7.1A, 22.6A 1.5W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMNH6022 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869044-DMNH6022SSD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 7.1A, 22.6A 1.5W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMNH6022
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6022SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6022SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6022SSD-13
MOSFET 2N-CH 60V 7.1A/22.6A 8SO

MOSFET 2N-CH 60V 7.1A/22.6A 8SO

Supplier's Site
FET, MOSFET Arrays - DMNH6022SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMNH6022SSD-13
FET, MOSFET Arrays DMNH6022SSD-13
MOSFET 2NCH 60V 7.1A 8SO

MOSFET 2NCH 60V 7.1A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMNH6022SSD-13 31-DMNH6022SSD-13DKR-ND 869044-DMNH6022SSD-13 DMNH6022SSD-13 DMNH6022SSD-13 DMNH6022SSD-13
Product Name 60V 7.1A 22.6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH6022SSD-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data