Manufacturer: Diodes Incorporated
Win Source Part Number: 1325309-DMNH6021SPSQ
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 23mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.6W, 53W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 19.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1016 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMNH6021SPSQ-13DICT,
Base Product Number: DMNH6021
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8
N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8
N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 60V 55A PWRDI5060-8 Product overview: DMNH6021SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6021SPSQ-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 55A PWRDI5060-8
MOSFET N-CH 60V 55A PWRDI5060-8
MOSFET, N-CH, 60V, 55A, POWERDI 5060 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1325309-DMNH6021SPSQ-13 | 31-DMNH6021SPSQ-13TR-ND | 278-DMNH6021SPSQ-13 | DMNH6021SPSQ-13 | DMNH6021SPSQ-13 | 28AK8451 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 55A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 55A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1600 to 53000 milliwatts | 53 milliwatts | 1600 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; 8-PowerTDFN | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | TO-3 |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |