DIODES Incorporated Single FETs, MOSFETs DMNH6021SPS-13

Description
N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH6021SPS-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6021SPS-13-ND
Single FETs, MOSFETs DMNH6021SPS-13-ND
N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6021SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6021SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6021SPS-13
MOSFET N-CH 60V 55A PWRDI5060-8

MOSFET N-CH 60V 55A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH6021SPS-13-ND DMNH6021SPS-13 DMNH6021SPS-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details