Win Source Part Number: 1376844-DMNH6021SK3Q
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Base Product Number: DMNH6021
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 23mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 20.1 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1143 pF @ 25 V
Power Dissipation (Max): 2.1W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99
N-Channel 60V 50A (Tc) 2.1W (Ta) Surface Mount TO-252-3
N-Channel 60V 50A (Tc) 2.1W (Ta) Surface Mount TO-252-3
N-Channel 60V 50A (Tc) 2.1W (Ta) Surface Mount TO-252-3
MOSFET N-CH 60V 50A TO252-2 Product overview: DMNH6021SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6021SK3Q-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 50A TO252-2
60V 50A 2.1W 23mΩ@10V,12A 3V@250uA N Channel TO-252 MOSFETs ROHS
MOSFET, N-CH, 60V, 50A, TO-252 ROHS COMPLIANT: YES
MOSFET NCH 60V 50A TO252
MOSFET N-CH 60V 50A TO252-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1376844-DMNH6021SK3Q-13 | DMNH6021SK3Q-13DIDKR-ND | 278-DMNH6021SK3Q-13 | DMNH6021SK3Q-13 | DMNH6021SK3Q-13 | DMNH6021SK3Q-13 | 28AK8449 | 233-DMNH6021SK3Q-13 | DMNH6021SK3Q-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 60V 50A TO252 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 60V, 50A, To-252 Rohs Compliant Diodes Inc. | MOSFET NCH 60V 50A TO252 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| PD | 2100 milliwatts | 3.7 milliwatts | 2100 milliwatts | 2100 milliwatts | 2100 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK) | TO-3 | Surface Mount | ||
| Transistor Grade / Operating Range | Automotive |