The DMNH6012SPSWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and operation up to +175°C. It features a maximum on-resistance of 11mΩ at 10V gate drive and 50A continuous drain current, with 100% unclamped inductive switching tested for robustness. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with a moisture sensitivity level of 1 per J-STD-020 and a thermal resistance of 49°C/W junction-to-ambient under steady-state conditions on a recommended PCB layout. It is RoHS compliant, halogen- and antimony-free, and suitable for DC motor control, solenoid driving, and power management functions.
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6012SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |