DIODES Incorporated 60V 50A MOSFET Transistor DMNH6012SPSQ-13

Description
MOSFET N-CH 60V 50A PWRDI5060-8 Product overview: DMNH6012SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6012SPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 50A PWRDI5060-8 Product overview: DMNH6012SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6012SPSQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 50A MOSFET Transistor
278-DMNH6012SPSQ-13
60V 50A MOSFET Transistor 278-DMNH6012SPSQ-13
MOSFET N-CH 60V 50A PWRDI5060-8 Product overview: DMNH6012SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6012SPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A PWRDI5060-8 Product overview: DMNH6012SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6012SPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278397-DMNH6012SPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278397-DMNH6012SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278397-DMNH6012SPSQ-13
Win Source Part Number: 1278397-DMNH6012SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 11mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 35.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1926 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMNH6012SPSQ-13DICT, DMNH6012SPSQ-13DITR, DMNH6012SPSQ-13,DMNH 6012SPSQ-13DIDKR Base Product Number: DMNH6012 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278397-DMNH6012SPSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 11mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 1.6W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 35.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1926 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMNH6012SPSQ-13DICT,DMNH6012SPSQ-13DITR,DMNH6012SPSQ-13,DMNH6012SPSQ-13DIDKR
Base Product Number: DMNH6012
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - DMNH6012SPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6012SPSQ-13DICT-ND
Single FETs, MOSFETs DMNH6012SPSQ-13DICT-ND
N-Channel 60V 50A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 50A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMNH6012SPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6012SPSQ-13DIDKR-ND
Single FETs, MOSFETs DMNH6012SPSQ-13DIDKR-ND
N-Channel 60V 50A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 50A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMNH6012SPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6012SPSQ-13DITR-ND
Single FETs, MOSFETs DMNH6012SPSQ-13DITR-ND
N-Channel 60V 50A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 50A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6012SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6012SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6012SPSQ-13
MOSFET N-CH 60V 50A PWRDI5060-8

MOSFET N-CH 60V 50A PWRDI5060-8

Supplier's Site
Mosfet, N-Ch, 60V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8448
Mosfet, N-Ch, 60V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8448
MOSFET, N-CH, 60V, 50A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 50A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMNH6012SPSQ-13 1278397-DMNH6012SPSQ-13 DMNH6012SPSQ-13DICT-ND DMNH6012SPSQ-13 28AK8448 DMNH6012SPSQ-13
Product Name 60V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 50A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 3.1 milliwatts
Unlock Full Specs
to access all available technical data