DIODES Incorporated Single FETs, MOSFETs DMNH6012LK3-13

Description
N-Channel 60V 60A (Tc) 2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH6012LK3-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH6012LK3-13-ND
Single FETs, MOSFETs DMNH6012LK3-13-ND
N-Channel 60V 60A (Tc) 2W (Ta) Surface Mount TO-252-3

N-Channel 60V 60A (Tc) 2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH6012LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH6012LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH6012LK3-13
MOSFET N-CH 60V 60A TO252

MOSFET N-CH 60V 60A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH6012LK3-13-ND DMNH6012LK3-13 DMNH6012LK3-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details