The DMNH6010SCTB-13 is a 60V N-channel enhancement mode MOSFET in a TO263AB (D2PAK) package, designed for high-efficiency power management in automotive and industrial applications. It features a maximum RDS(ON) of 10mΩ at VGS = 10V and continuous drain current of 133A at TC = 25°C. The device supports operation up to 175°C junction temperature, with thermal resistance from junction to case of 0.4°C/W. It is qualified to AEC-Q100/101/200 standards, manufactured in IATF 16949 certified facilities, and is RoHS compliant with a "Green" molding compound. The part is rated for 100% UIS testing and has a total gate charge of 46nC. The package has an approximate weight of 1.7 grams and meets UL 94 V-0 flammability rating.
MOSFET BVDSS: 41V~60V TO263 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6010SCTB-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |