The DMNH6008SPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a 1.1mm profile, designed for high-efficiency power management in applications such as notebook battery switching and DC-DC converters. It is rated for 60V drain-source voltage and 175°C junction temperature, with a typical on-resistance of 6.0mΩ at 10V gate drive and 20A drain current. The device supports continuous drain currents up to 16.5A at 25°C ambient with adequate PCB thermal design, and it features a thermally efficient layout with wettable flanks for optical inspection. It is RoHS compliant, halogen-free, and qualified to JEDEC standards for high reliability. The part is supplied in tape and reel packaging with a quantity of 2,500 per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6008SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |