N-Channel 60V 16.5A (Ta), 88A (Tc) 3.3W (Ta) Surface Mount PowerDI5060-8
MOSFET N-CH 60V 16.5A PWRDI5060 Product overview: DMNH6008SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6008SPS-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055782-DMNH6008SPS-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 16.5A (Ta), 88A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.3W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 40.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2597 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD86569-F085; DMTH6010LPSQ-13; DMTH6005LK3-13; DMTH6010LPS-13; IRFH5206TRPBF; IRFH5106TRPBF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMNH6008SPS-13DICT,D
Base Product Number: DMNH6008
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 60V 16.5A PWRDI5060
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMNH6008SPS-13DITR-ND | 278-DMNH6008SPS-13 | 1055782-DMNH6008SPS-13 | DMNH6008SPS-13 |
| Product Name | Single FETs, MOSFETs | 60V 16.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3 | -55degC ~ 175degC (TJ) |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |