MOSFET N-CH 60V 130A TO220AB Product overview: DMNH6008SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH6008SCT can be used for catalog matching and distributor lookup.
N-Channel 60V 130A (Tc) 210W (Tc) Through Hole TO-220-3
Win Source Part Number: 1055781-DMNH6008SCT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 130A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 210W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2596 pF @ 30 V
Vgs (Max): 20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPP120N06S4H1AKSA2; STP100N6F7; DMTH6010SCT; DMT6010SCT; DMTH6005LCT; IRFB7545PBF; STP80N6F6;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMNH6008
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET, AEC-Q101, N-CH, 60V, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:130A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 130A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMNH6008SCT | DMNH6008SCT-ND | 1055781-DMNH6008SCT | 12AC0700 | DMNH6008SCT |
| Product Name | 60V 130A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, Aec-Q101, N-Ch, 60V, To-220Ab; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | ||||
| PD | 210 milliwatts | 210000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |