Mosfet Array 2 N-Channel (Dual) 7.5A (Ta) Surface Mount 8-SO
MOSFET 2N-CH 7.5A 8SO
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMNH4026SSDQ-13-ND | DMNH4026SSDQ-13 | DMNH4026SSDQ-13 |
| Product Name | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |