DIODES Incorporated Single FETs, MOSFETs DMNH4006SK3Q-13

Description
N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMNH4006SK3Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH4006SK3Q-13DKR-ND
Single FETs, MOSFETs 31-DMNH4006SK3Q-13DKR-ND
N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3

N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH4006SK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH4006SK3Q-13TR-ND
Single FETs, MOSFETs 31-DMNH4006SK3Q-13TR-ND
N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3

N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH4006SK3Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH4006SK3Q-13CT-ND
Single FETs, MOSFETs 31-DMNH4006SK3Q-13CT-ND
N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3

N-Channel 40V 20A (Ta), 140A (Tc) 2.2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Ch Enh Mode AEC-Q101

MOSFET 40V N-Ch Enh Mode AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH4006SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH4006SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH4006SK3Q-13
MOSFET N-CH 40V 20A/140A TO252

MOSFET N-CH 40V 20A/140A TO252

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMNH4006SK3Q-13DKR-ND DMNH4006SK3Q-13 DMNH4006SK3Q-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details