The DMNH4005SPSWQ is a 40V N-channel MOSFET qualified to AEC-Q101 and designed for automotive applications such as engine management, body control electronics, and DC-DC converters. It is packaged in a PowerDI5060-8 surface-mount case with a profile under 1.1mm and a thermal resistance from junction to case of 0.9°C/W. It has a maximum continuous drain current of 80A at 25°C case temperature and an on-resistance of 4.0mΩ at 10V gate-source bias. The device supports 100% unclamped inductive switching and is RoHS compliant, lead-free, and rated for operation from -55°C to +175°C. The part number DMNH4005SPSWQ-13 is the same device in a 2,500-reel packaging configuration.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH4005SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |