The DMNH4005SPSW-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in applications such as motor controls, power supplies, and DC-DC converters. It has a maximum continuous drain current of 120A at +175°C junction temperature and a typical on-resistance of 3.2mΩ at VGS = 10V and ID = 20A. The device supports 100% unclamped inductive switching, features low gate charge for reduced switching losses, and maintains a package profile under 1.1mm for thin designs. It is rated for operation from -55°C to +175°C, is RoHS compliant, halogen- and antimony-free, and meets JEDEC standards for high reliability. The package is molded plastic with UL 94V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH4005SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |