MOSFET N-CH 40V 150A TO220AB Product overview: DMNH4005SCTQ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH4005SCTQ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869043-DMNH4005SCTQ
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 150A (Tc) 165W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: DMNH4005
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
N-Channel 40V 150A (Tc) 165W (Tc) Through Hole TO-220-3
MOSFET N-CH 40V 150A TO220AB
MOSFET MOSFET BVDSS: 31V~40V TO220AB TUBE 50PCS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMNH4005SCTQ | 869043-DMNH4005SCTQ | DMNH4005SCTQ-ND | DMNH4005SCTQ | DMNH4005SCTQ |
| Product Name | 40V 150A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH4005SCTQ | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | ||||
| PD | 165 milliwatts |