N-Channel 40V 150A (Tc) 165W (Tc) Through Hole TO-220AB
MOSFET, N-CH, 40V, 150A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 150A TO220AB
MOSFET N-CH 40V 150A TO220AB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMNH4005SCT-ND | 15AC8186 | DMNH4005SCT | DMNH4005SCT | DMNH4005SCT |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 150A, To-220Ab; Transistor Polarity Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| IDSS | 150000 milliamps | 150000 milliamps | |||
| rDS(on) | 0.0034 ohms | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |