DIODES Incorporated Single FETs, MOSFETs DMNH3010LK3-13

Description
N-Channel 30V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 30V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH3010LK3-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH3010LK3-13-ND
Single FETs, MOSFETs DMNH3010LK3-13-ND
N-Channel 30V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-3

N-Channel 30V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH3010LK3-13 - 869042-DMNH3010LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH3010LK3-13
869042-DMNH3010LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH3010LK3-13 869042-DMNH3010LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869042-DMNH3010LK3-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-4L Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Package: Reel - TR Mounting: Surface Mount Family Name: DMNH3010 Categories: Discrete Semiconductor Products Case / Package: TO-252-4L ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869042-DMNH3010LK3-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-4L
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMNH3010
Categories: Discrete Semiconductor Products
Case / Package: TO-252-4L
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V 15A 55A TO252 MOSFET Transistor
278-DMNH3010LK3-13
30V 15A 55A TO252 MOSFET Transistor 278-DMNH3010LK3-13
MOSFET N-CH 30V 15A/55A TO252 Product overview: DMNH3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 55A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH3010LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A/55A TO252 Product overview: DMNH3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 55A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH3010LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 175c N-Ch Enh FET 30V 9.5mOhm 10V 55A

MOSFET 175c N-Ch Enh FET 30V 9.5mOhm 10V 55A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH3010LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH3010LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH3010LK3-13
MOSFET N-CH 30V 15A/55A TO252

MOSFET N-CH 30V 15A/55A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMNH3010LK3-13-ND 869042-DMNH3010LK3-13 278-DMNH3010LK3-13 DMNH3010LK3-13 DMNH3010LK3-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH3010LK3-13 30V 15A 55A TO252 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-4L Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data