DIODES Incorporated Mosfet, N-Ch, 150V, 18A, To-252 Rohs Compliant Diodes Inc. DMNH15H110SK3-13

Description
MOSFET, N-CH, 150V, 18A, TO-252 ROHS COMPLIANT: YES
Description
MOSFET, N-CH, 150V, 18A, TO-252 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET designed for high-efficiency power management in automotive applications, rated for 150V drain-source voltage and continuous drain current of up to 18A at 25°C junction temperature. Housed in a TO-252 (DPAK) package measuring approximately 0.33 grams, with a maximum junction temperature of 175°C. Features low on-resistance of 97mΩ at 10V gate-source voltage and 110mΩ at 6V, 100% UIS tested, and RoHS compliant with a lead-free, halogen- and antimony-free finish. Thermal resistance from junction to case is 1.7°C/W under rated conditions.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET designed for high-efficiency power management in automotive applications, rated for 150V drain-source voltage and continuous drain current of up to 18A at 25°C junction temperature. Housed in a TO-252 (DPAK) package measuring approximately 0.33 grams, with a maximum junction temperature of 175°C. Features low on-resistance of 97mΩ at 10V gate-source voltage and 110mΩ at 6V, 100% UIS tested, and RoHS compliant with a lead-free, halogen- and antimony-free finish. Thermal resistance from junction to case is 1.7°C/W under rated conditions.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N-Ch, 150V, 18A, To-252 Rohs Compliant Diodes Inc. - 36AJ8866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 18A, To-252 Rohs Compliant Diodes Inc.
36AJ8866
Mosfet, N-Ch, 150V, 18A, To-252 Rohs Compliant Diodes Inc. 36AJ8866
MOSFET, N-CH, 150V, 18A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 18A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 36AJ8866
Product Name Mosfet, N-Ch, 150V, 18A, To-252 Rohs Compliant Diodes Inc.
Package Type TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data