The DMNH10H028SPSQ is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications with high ambient temperature requirements. It features a maximum continuous drain current of 40A at TC=25°C and an on-resistance of 28mΩ at VGS=10V. The device is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and is PPAP capable. It has a thermally efficient design with a package profile of less than 1.1mm and operates over a junction temperature range of -55°C to +175°C. The package is molded plastic with UL 94 V-0 flammability rating, and the part is RoHS compliant and lead-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH10H028SPSQ-13-2485TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |