DIODES Incorporated 100V 40A MOSFET Transistor DMNH10H028SPS-13

Description
MOSFET N-CH 100V 40A PWRDI5060-8 Product overview: DMNH10H028SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH10H028SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 40A PWRDI5060-8 Product overview: DMNH10H028SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH10H028SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 40A MOSFET Transistor
278-DMNH10H028SPS-13
100V 40A MOSFET Transistor 278-DMNH10H028SPS-13
MOSFET N-CH 100V 40A PWRDI5060-8 Product overview: DMNH10H028SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH10H028SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 40A PWRDI5060-8 Product overview: DMNH10H028SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH10H028SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMNH10H028SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH10H028SPS-13CT-ND
Single FETs, MOSFETs 31-DMNH10H028SPS-13CT-ND
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH10H028SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH10H028SPS-13TR-ND
Single FETs, MOSFETs 31-DMNH10H028SPS-13TR-ND
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMNH10H028SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH10H028SPS-13DKR-ND
Single FETs, MOSFETs 31-DMNH10H028SPS-13DKR-ND
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPS-13 - 869040-DMNH10H028SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPS-13
869040-DMNH10H028SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPS-13 869040-DMNH10H028SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869040-DMNH10H028SPS -13 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMNH10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMNH10H028SPS-13DITR , DMNH10H028SPS-13DICT , DMNH10H028SPS-13DIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 869040-DMNH10H028SPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMNH10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMNH10H028SPS-13DITR, DMNH10H028SPS-13DICT, DMNH10H028SPS-13DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH10H028SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH10H028SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH10H028SPS-13
MOSFET N-CH 100V 40A PWRDI5060-8

MOSFET N-CH 100V 40A PWRDI5060-8

Supplier's Site
MOSFET 100V N-Ch Enh FET 175c 20Vgss 1.6W

MOSFET 100V N-Ch Enh FET 175c 20Vgss 1.6W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMNH10H028SPS-13 31-DMNH10H028SPS-13CT-ND 869040-DMNH10H028SPS-13 DMNH10H028SPS-13 DMNH10H028SPS-13
Product Name 100V 40A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 2.9 milliwatts
Unlock Full Specs
to access all available technical data